EN
  • EN
  • DE
  • IT

MAX1837EUT33#G16

Part No MAX1837EUT33#G16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/FIX 250MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 1.25V (3.3V)
Maximum Output Voltage 24V
Output Current 250mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702252-MAX1837EUT33#G16
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1837EUT33#G16 CAD Model

Description

The MAX1837EUT33#G16 from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous 3.3V output with an input voltage range of 3.6V to 8V. This efficient power management integrated circuit (PMIC) is a perfect solution for portable devices, where extended battery life and consistent performance are of paramount importance.

Key Features

  • Output Voltage: Fixed 3.3V output to power a wide range of devices.
  • High Accuracy: Maintains tight output voltage regulation within ±1%, ensuring reliable operation.
  • Low Dropout: Features a low dropout voltage, making it suitable for applications with very little voltage overhead.
  • Output Current: Capable of delivering up to 150mA of output current, sufficient for small to medium-sized loads.
  • Thermal Protection: Integrated thermal shutdown mechanism to protect the device from overheating.
  • Package: Available in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The MAX1837EUT33#G16 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Wireless communication devices
  • Personal digital assistants (PDAs)

Performance Advantages

With its high-precision output and low quiescent current, the MAX1837EUT33#G16 extends battery life in portable applications. Its low dropout feature allows the regulator to continue delivering a stable 3.3V even when the supply voltage is very close to the output voltage, minimizing power loss and improving efficiency.

Easy Integration

Maxim Integrated's commitment to quality and ease of design is evident in the MAX1837EUT33#G16. The device's small form factor and minimal external component requirements make it an easy-to-integrate solution for a variety of power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1305 $51.1320
58+ $1.7481 $101.3898
89+ $1.6935 $150.7215
123+ $1.6389 $201.5847
158+ $1.5842 $250.3036
212+ $1.4203 $301.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess