EN
  • EN
  • DE

MAX1823HEUB+T

Part No MAX1823HEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB DUAL W/FB 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications USB, Peripherals
Operating Supply Current 50μA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1066683-MAX1823HEUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1823HEUB+T CAD Model

Description

Maxim Integrated MAX1823HEUB+T Step-Down Converter

The MAX1823HEUB+T from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter that is designed to deliver exceptional performance for a variety of applications. This advanced power management integrated circuit (PMIC) is ideal for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.6V to 5.5V, making it versatile for use with various power sources, including single-cell lithium-ion (Li-ion) batteries.
  • Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a broad range of applications that require different voltage levels.
  • High Efficiency: With an efficiency of up to 95%, the MAX1823HEUB+T ensures minimal power loss, thereby extending battery life in portable applications.
  • Output Current: It is capable of delivering up to 2A of output current, sufficient for powering many modern electronic devices.
  • Package: The device is offered in a compact, 10-pin µMAX package, which is ideal for space-constrained applications.
  • Thermal Protection: The MAX1823HEUB+T features thermal overload protection to safeguard the device and connected components from excessive heat.
  • Low Quiescent Current: Its low quiescent current contributes to the overall power efficiency, making it suitable for battery-powered applications.

Applications

The MAX1823HEUB+T is designed to meet the requirements of a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless peripherals and IoT devices
  • Handheld medical equipment
  • Mobile phones and PDAs
  • GPS receivers

With its advanced power management features, the MAX1823HEUB+T from Maxim Integrated is an excellent choice for designers looking to optimize power efficiency and save space in their next-generation electronic products. The device's robust protection features and adjustable output make it a versatile and reliable solution for a wide array of power supply designs.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7004 $59.4088
53+ $2.2153 $117.4109
81+ $2.1471 $173.9151
112+ $2.0778 $232.7136
144+ $2.0085 $289.2240
193+ $1.8006 $347.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess