EN
  • EN
  • DE

MAX1786AEUI+TG069

Part No MAX1786AEUI+TG069
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209075-MAX1786AEUI+TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1786AEUI+TG069 CAD Model

Description

The MAX1786AEUI+TG069 from Maxim Integrated stands as a sophisticated solution in the realm of battery management systems. This compact, high-performance integrated circuit is specifically designed to optimize the efficiency and lifespan of batteries, making it an ideal choice for a wide range of portable devices, including laptops, smartphones, and medical equipment.

Key Features

  • Precision Monitoring: The MAX1786AEUI+TG069 provides precise voltage monitoring capabilities, ensuring that each cell in a battery pack is maintained within its safe operating limits.
  • Battery Protection: It includes features to protect against overvoltage, undervoltage, overcurrent, and overheating, safeguarding the battery and the device it powers.
  • Charge Control: The IC integrates advanced charge control algorithms that help to maximize battery capacity and longevity.
  • Communication Interface: With a built-in communication interface, the MAX1786AEUI+TG069 allows for easy integration with a system's microcontroller for battery monitoring and diagnostics.
  • Compact Design: Housed in a small, efficient package, the device enables designers to minimize the footprint on the PCB, allowing for more flexible design options.

Applications

The versatility of the MAX1786AEUI+TG069 makes it suitable for a variety of applications that require reliable battery management. These include:

  • Consumer Electronics
  • Portable Computing Devices
  • Medical Devices
  • Industrial Equipment
  • Energy Storage Systems

Technical Specifications

With a broad operating temperature range and high accuracy, the MAX1786AEUI+TG069 is engineered to meet stringent requirements. Its technical specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • High Accuracy Voltage Monitoring
  • Package Type: TSSOP
  • RoHS Compliant

The MAX1786AEUI+TG069 is a testament to Maxim Integrated's commitment to providing advanced solutions for power management and battery optimization. By incorporating this IC into your design, you can ensure a safe, efficient, and reliable power source for your electronic devices.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $3.2617
EliteMT
Lowest to $3.7539
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Atmel
Need more? Email Us
Omron
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess