EN
  • EN
  • DE

MAX1781ETM+T

Part No MAX1781ETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209066-MAX1781ETM+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1781ETM+T CAD Model

Description

Maxim Integrated's MAX1781ETM+T Battery Management IC

The MAX1781ETM+T from Maxim Integrated is a cutting-edge battery management integrated circuit (IC) designed to offer precise monitoring and protection for multi-cell battery packs. This high-performance IC is an ideal solution for managing the power requirements in portable devices, electric vehicles, and energy storage systems where battery reliability and efficiency are of paramount importance.

Key Features

  • Multi-Cell Support: The MAX1781ETM+T is capable of monitoring up to 12 series-connected cells, which makes it suitable for high-voltage battery packs.
  • High Accuracy: With an impressive cell voltage measurement accuracy of ±2mV at room temperature, this IC ensures precise control and maximizes the battery life.
  • Integrated Balancing: The device includes an integrated cell balancing function that maintains the health and longevity of the battery pack by equalizing the charge across all cells.
  • Temperature Monitoring: It features temperature monitoring to safeguard the battery from extreme conditions that could lead to damage or reduced performance.
  • Communication Interface: The IC uses an SPI interface for communication, allowing for easy integration with microcontrollers and other system components.
  • Robust Protection Features: It offers a suite of protection features, including overvoltage, undervoltage, and overcurrent protection to ensure the safety of the battery pack.

Applications

The MAX1781ETM+T is versatile and can be used in a variety of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Portable power tools
  • Uninterruptible power supplies (UPS)
  • Energy storage systems
  • Medical devices requiring reliable battery management

Package and Availability

The IC comes in a 48-pin thin QFN (TQFN) package, which is not only space-efficient but also offers excellent thermal performance. The MAX1781ETM+T is available in tape and reel format, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes.

With its advanced features and robust design, the MAX1781ETM+T from Maxim Integrated stands out as a superior choice for sophisticated battery management solutions that demand precision, reliability, and longevity.

You May Also Be Interested in

ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $0.9506
Omron
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $1.3456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess