EN
  • EN
  • DE

MAX1758EIA

Part No MAX1758EIA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702156-MAX1758EIA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1758EIA CAD Model

Description

The MAX1758EIA from Maxim Integrated is a highly sophisticated and efficient single-cell lithium-ion (Li+) battery charger. Designed to cater to the needs of portable electronic devices, this integrated circuit (IC) offers a compact and reliable solution for battery management. The MAX1758EIA simplifies the charging process by integrating most of the components required for charging control, thus reducing the external component count and saving valuable board space.

Key Features

  • Precision Charging: The MAX1758EIA ensures precise charging of batteries by regulating the voltage and current throughout the charging cycle. It can provide up to 1A of charge current, which is programmable via an external resistor.
  • Thermal Regulation: This IC incorporates thermal regulation to protect the battery and the charger during high power or high ambient conditions. It automatically reduces charge current to prevent overheating.
  • Charge Termination: To maximize battery life, the MAX1758EIA includes an automatic charge termination feature once the battery is fully charged. It also has a safety timer to prevent overcharging.
  • Power Management: The device offers a power-management scheme that allows it to operate from either a USB port or an AC adapter, making it highly versatile for various applications.
  • LED Status Indicators: It features status outputs to drive LEDs, providing visual indications for charge, fault, and power-good conditions.

Applications

The MAX1758EIA is ideal for a range of portable devices where efficient charging is crucial. It is commonly used in:

  • Cellular Phones
  • PDAs
  • Digital Cameras
  • MP3 Players
  • Portable Instruments

Technical Specifications

The IC comes in a compact 16-pin SSOP package. It operates over a wide input voltage range and has a programmable charge current up to 1A. The device also supports a variety of battery chemistries, ensuring compatibility with numerous portable electronic products.

With the MAX1758EIA, Maxim Integrated continues to demonstrate its commitment to innovative power management solutions that meet the evolving needs of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess