EN
  • EN
  • DE

MAX16970AGTEBVT

Part No MAX16970AGTEBVT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075023-MAX16970AGTEBVT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16970AGTEBVT CAD Model

Description

Maxim Integrated MAX16970AGTEBVT Automotive Step-Down Converter

The Maxim Integrated MAX16970AGTEBVT is a high-efficiency, automotive-grade step-down converter designed for robust power management in vehicular applications. This advanced DC-DC converter operates over a wide input voltage range, making it suitable for handling the electrical complexities of modern automotive systems. Its compact and thermally efficient package ensures reliable performance in the space-constrained and temperature-variable environments typical of automotive applications.

The MAX16970AGTEBVT boasts an impressive input voltage range of 3.5V to 28V, which accommodates the fluctuations in automotive battery systems, including cold-crank and load-dump scenarios. The device is capable of delivering up to 1A of continuous output current, and its output voltage is adjustable from 1V to 10V, providing flexibility to power a variety of automotive subsystems such as sensors, microcontrollers, and infotainment systems.

Featuring a high switching frequency of up to 2.2MHz, the MAX16970AGTEBVT allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size and cost. Furthermore, the integrated synchronous rectification enhances efficiency, especially at light loads, which is critical for reducing power consumption and heat generation.

The device includes a suite of protection features that ensure the safety and reliability of automotive systems. These features include cycle-by-cycle current limiting, over-temperature protection, and input undervoltage lockout. Additionally, the MAX16970AGTEBVT is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry in terms of performance and durability.

Designed with a thermally enhanced TDFN package, the MAX16970AGTEBVT provides excellent thermal performance, ensuring stability and longevity even under high-temperature conditions found in automotive environments. The device's small footprint also makes it an ideal choice for space-constrained applications, enabling designers to maintain a compact design without compromising on power delivery or efficiency.

In summary, the Maxim Integrated MAX16970AGTEBVT is a versatile and efficient solution for automotive power management, offering the performance, flexibility, and reliability required for the demanding conditions of vehicular electronics.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess