EN
  • EN
  • DE

MAX16935RAUE/V+

Part No MAX16935RAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3.5A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1V (5V)
Maximum Output Voltage 10V
Output Current 3.5A
Switching Frequency 220kHz ~ 2.2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16935
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701948-MAX16935RAUE/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16935RAUE/V+ CAD Model

Description

The MAX16935RAUE/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced DC-DC converter operates over a wide input voltage range of 3.5V to 36V, making it suitable for automotive battery-powered systems that experience large fluctuations in supply voltage, particularly during cold crank and load dump conditions.

Key Features

  • Wide Input Voltage Range: 3.5V to 36V, accommodating a variety of automotive battery voltages.
  • High Efficiency: Up to 95% efficiency, minimizing power loss and heat generation.
  • Adjustable Output Voltage: Allows for a flexible output voltage setting that can be tailored to specific application requirements.
  • Integrated Compensation: Reduces the number of external components required, simplifying design and saving board space.
  • Thermal Shutdown: Ensures the device operates within safe temperature ranges, providing protection against overheating.
  • Frequency Synchronization: Mitigates electromagnetic interference (EMI) by synchronizing the switching frequency to an external clock.

Applications

The MAX16935RAUE/V+ is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

Package and Reliability

Enclosed in a compact 16-pin TSSOP package with an exposed pad, the MAX16935RAUE/V+ is designed for excellent thermal performance. It is AEC-Q100 qualified, reflecting its reliability and suitability for harsh automotive environments.

Conclusion

Overall, the MAX16935RAUE/V+ step-down converter is a robust solution for automotive electronics, offering a blend of performance, efficiency, and reliability. Its wide input voltage range and high efficiency make it a versatile choice for designers looking to optimize their power supply systems in the automotive industry.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess