EN
  • EN
  • DE

MAX16909RAUE/V+T

Part No MAX16909RAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 3A
Frequency - Switching 400kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701894-MAX16909RAUE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16909
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16909RAUE/V+T CAD Model

Description

Maxim Integrated's MAX16909RAUE/V+T Automotive Step-Down Converter

The MAX16909RAUE/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications requiring high efficiency and a compact footprint. This advanced integrated circuit (IC) is engineered to meet the stringent requirements of the automotive industry, making it an ideal solution for power management in vehicle infotainment systems, advanced driver-assistance systems (ADAS), and other in-car electronics.

With a wide input voltage range of 3.5V to 36V, the MAX16909RAUE/V+T is capable of operating through cold-crank and stop-start scenarios without any interruption in performance. This flexibility ensures that electronic systems remain operational even under the most demanding conditions encountered in automotive environments.

The device features a fixed 2.1MHz switching frequency that minimizes the size of external components, allowing for a reduction in overall design footprint. This high switching frequency also enables the use of small, low-profile inductors and capacitors, reducing the height of the power supply solution and making it suitable for space-constrained applications.

Efficiency is a key attribute of the MAX16909RAUE/V+T, with its synchronous rectification and low quiescent current contributing to reduced power loss and improved battery life. The IC also includes a host of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against a range of potential fault conditions.

The device comes in a thermally efficient, 16-pin TSSOP-EP package, which aids in heat dissipation and promotes stable operation over a wide temperature range of -40°C to +125°C. This temperature range is particularly important for automotive applications where electronics are exposed to extreme temperatures.

With its robust design, the MAX16909RAUE/V+T from Maxim Integrated provides designers with a dependable, efficient, and space-saving power solution that meets the rigorous demands of modern automotive electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess