EN
  • EN
  • DE

MAX1688ESA+T

Part No MAX1688ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 0.73A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 6V
Output Voltage 1.25V
Output Voltage MAX 6V
Output Current 730mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 701863-MAX1688ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1688
Introduction Date February 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1688ESA+T CAD Model

Description

Maxim Integrated MAX1688ESA+T Step-Up DC-DC Converter

The MAX1688ESA+T is a high-efficiency, low-quiescent-current step-up DC-DC converter designed and manufactured by Maxim Integrated. This versatile integrated circuit (IC) is specifically engineered to provide a reliable voltage boost solution for battery-powered and low-voltage electronics. It is housed in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications.

The MAX1688ESA+T operates from an input voltage range of 2.7V to 5.5V, making it suitable for use with a variety of single-cell batteries, including Li-Ion, NiMH, and alkaline chemistries. Its output voltage is adjustable up to 28V, which can be set by external resistors, thus providing design flexibility for different application requirements.

One of the key features of the MAX1688ESA+T is its high efficiency, which can reach up to 87%. This efficiency is achieved through an integrated synchronous rectifier and a low quiescent current of only 110µA, which helps to extend battery life in portable devices. The device also includes a fixed-frequency pulse-width modulation (PWM) control scheme that reduces noise and interference, beneficial for RF and sensitive analog applications.

In addition to its high efficiency and low noise operation, the MAX1688ESA+T incorporates several protection features to ensure safe operation. These include thermal shutdown, which protects the device from overheating, and a current limit to prevent damage from overcurrent conditions. Furthermore, the IC includes a soft-start feature that minimizes inrush current during startup, contributing to the overall longevity of the product it powers.

Applications for the MAX1688ESA+T are diverse and include but are not limited to, LCD bias supplies, portable equipment, PDAs, digital cameras, and other small electronic devices where a higher voltage is required from a lower voltage source. Its combination of high efficiency, low noise, and compact form factor makes the MAX1688ESA+T a robust solution for designers looking to optimize their power management systems.

Overall, the MAX1688ESA+T from Maxim Integrated is a high-performance step-up DC-DC converter that offers a compact, efficient, and reliable solution for a wide range of voltage-boosting applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess