EN
  • EN
  • DE

MAX16828ASA+T

Part No MAX16828ASA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 200MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6.5V
Maximum Supply Voltage 40V
Output Voltage 39.6V
Channel Output Current 200mA
Dimming PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 136261-MAX16828ASA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16828ASA+T CAD Model

Description

Maxim Integrated MAX16828ASA+T LED Driver IC

The MAX16828ASA+T from Maxim Integrated is a high-performance LED driver integrated circuit designed to provide a reliable and efficient solution for driving high-brightness LEDs. This IC is particularly suitable for automotive, industrial, and architectural lighting applications where consistent and stable LED illumination is critical.

With an input voltage range of 5.5V to 40V, the MAX16828ASA+T is versatile and can accommodate a wide variety of power supplies, making it an excellent choice for systems that operate in environments with fluctuating power conditions. This flexibility ensures that the LED driver can be integrated into a broad range of lighting designs without the need for additional voltage regulation components.

The MAX16828ASA+T supports both PWM (Pulse Width Modulation) and analog dimming control methods, offering designers the ability to fine-tune the brightness and color of the LEDs to achieve the desired lighting effects. PWM dimming is particularly useful for applications that require precise control over the light intensity, while analog dimming is beneficial for achieving smooth transitions and reducing flicker.

One of the key features of the MAX16828ASA+T is its integrated MOSFET, which simplifies the design by reducing the number of external components required. This not only saves board space but also helps to reduce overall system costs. Additionally, the IC incorporates various protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring the longevity and reliability of the lighting system.

The MAX16828ASA+T is available in a compact SOP-8 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, contributing to reduced production times and costs.

In summary, the Maxim Integrated MAX16828ASA+T LED driver IC is a robust and versatile solution for driving high-brightness LEDs with precision and efficiency. Its wide input voltage range, dimming capabilities, integrated MOSFET, and protection features make it a top choice for designers looking to create advanced lighting systems across various industries.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess