EN
  • EN
  • DE

MAX16813AUP/V+T

Part No MAX16813AUP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Contro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 2 MHz
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Min Input Voltage 4.75 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Outputs 4
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Topology Boost, SEPIC
Win Source Part Number 1074986-MAX16813AUP/V+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16813AUP/V+T CAD Model

Description

The MAX16813AUP/V+T is a high-performance, high-brightness (HB) LED driver from Maxim Integrated that is designed to cater to a wide range of lighting applications. This versatile driver integrates a switch-mode controller with a high-side current-sense amplifier, which allows it to efficiently control and regulate the current delivered to the LEDs, ensuring consistent brightness and extending the life of the lighting system.

Key Features

  • Integrated high-side current-sense amplifier for accurate LED current regulation.
  • Wide input voltage range from 4.75V to 40V, suitable for automotive and industrial applications.
  • Adjustable PWM dimming capability that allows precise control over LED brightness.
  • Thermal shutdown and overvoltage protection to ensure safe operation under various conditions.
  • Spread spectrum frequency modulation for reduced EMI.

Applications

The MAX16813AUP/V+T is ideal for a variety of applications that require reliable and efficient LED driving solutions. These include:

  • Automotive exterior and interior lighting such as headlights, tail lights, and instrument panel lights.
  • Industrial lighting systems.
  • Architectural and decorative LED lighting.
  • Emergency vehicle warning lights.
  • General-purpose LED illumination.

Technical Specifications

Parameter Value
Input Voltage (V) 4.75 to 40
Maximum Output Current (A) 0.1 to 1 (adjustable)
Switching Frequency (kHz) 100 to 1000 (adjustable)
Package Type 20-TSSOP-EP

With its robust design and comprehensive protection features, the MAX16813AUP/V+T stands out as a reliable solution for driving high-brightness LEDs in a variety of demanding environments. Maxim Integrated's commitment to quality ensures that this LED driver delivers exceptional performance and longevity for your lighting solutions.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess