EN
  • EN
  • DE

MAX16002ETC+T

Part No MAX16002ETC+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR QUAD 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 701690-MAX16002ETC+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16002
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16002ETC+T CAD Model

Description

Maxim Integrated MAX16002ETC+T - Overview

The MAX16002ETC+T from Maxim Integrated is a highly integrated solution designed to provide robust voltage monitoring and sequencing for complex systems. This product is part of Maxim's extensive portfolio of supervisory circuits that ensure reliable operation and system protection. The MAX16002ETC+T is specifically tailored for applications that require precise monitoring of multiple supply voltages and the sequencing of these voltages during power-up and power-down events.

Key Features

  • Voltage Monitoring: The device can monitor up to four system voltages simultaneously, ensuring that all critical power rails are within specified thresholds before allowing the system to operate.
  • Adjustable Thresholds: Users can set the undervoltage and overvoltage thresholds via external resistors, providing flexibility to accommodate different system requirements.
  • Programmable Sequencing: The MAX16002ETC+T offers programmable power-up and power-down sequencing, which is critical for managing the orderly startup and shutdown of multi-voltage systems.
  • Manual Reset: A manual reset input is provided, allowing for an external trigger to initiate a system reset.
  • Power-Fail Output: A power-fail output signals when any monitored voltage falls out of the preset threshold, alerting the system to potential issues.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by ensuring that the system processor operates as expected.

Applications

The MAX16002ETC+T is well-suited for a variety of applications that demand high reliability and precise power management, such as:

  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Equipment

Package and Availability

Available in a compact 12-pin TQFN package, the MAX16002ETC+T is designed for space-constrained applications. The device operates over an extended temperature range, making it suitable for demanding environments. It is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its comprehensive feature set and robust design, the MAX16002ETC+T from Maxim Integrated is an excellent choice for system designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess