EN
  • EN
  • DE

MAX158BEAI+

Part No MAX158BEAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number MAX158
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 701671-MAX158BEAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX158BEAI+ CAD Model

Description

Maxim Integrated MAX158BEAI+ Product Overview

The MAX158BEAI+ is a high-performance, low-power, 8-channel, single-ended, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to operate with a single +5V supply and is capable of sample rates up to 133ksps, making it an ideal choice for a broad range of applications that require accurate and fast data acquisition.

The device features an internal 4.096V reference, providing a convenient and precise voltage reference for the ADC. This allows for consistent performance across various operating conditions. Additionally, the MAX158BEAI+ offers an external reference option, giving users the flexibility to utilize their own reference voltage if required for specific applications.

The MAX158BEAI+ comes in a 28-pin SSOP package, which is well-suited for space-constrained applications. Its small form factor, combined with its low power consumption, makes it an excellent choice for portable and battery-powered devices, as well as industrial control systems, data acquisition systems, and medical instrumentation.

With its 8 analog input channels, the MAX158BEAI+ can handle multiple signal inputs, reducing the need for external multiplexing and simplifying system design. The device also features an SPI-compatible serial interface, which allows for easy communication with microcontrollers and digital signal processors.

Key features of the MAX158BEAI+ include:

  • 12-bit resolution
  • 8 single-ended channels
  • Internal 4.096V reference and external reference option
  • 133ksps maximum sampling rate
  • +5V single supply operation
  • SPI-compatible serial interface
  • Low power consumption
  • 28-pin SSOP package

In summary, the MAX158BEAI+ from Maxim Integrated is a versatile and reliable ADC solution that offers high precision, multiple channels, and ease of integration for a wide array of electronic systems. It is a solid choice for designers looking to enhance the performance and efficiency of their data acquisition processes.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess