The MAX1546AETL-T from Maxim Integrated is a high-efficiency, multi-phase, synchronous buck regulator specifically designed to meet the stringent power requirements of high-performance portable electronics. This advanced power management integrated circuit (IC) is ideal for converting battery voltage into the precise, regulated power necessary to drive complex circuits in devices such as laptops, PDAs, and other battery-operated equipment.
Key Features
- Multi-Phase Power Regulation: The MAX1546AETL-T utilizes a multi-phase power regulation scheme to provide high-efficiency power conversion, which results in reduced heat dissipation and improved battery life.
- Adjustable Output Voltage: This IC allows for an adjustable output voltage, which can be set by the user to meet the specific needs of their application.
- Quick-PWM™ Mode: Maxim Integrated's proprietary Quick-PWM™ mode enables fast transient response, ensuring stable operation during rapid load changes.
- High-Frequency Operation: The device operates at a high switching frequency, which allows for the use of smaller, lower-cost inductors and capacitors, reducing the overall solution size and cost.
- Low-Profile QFN Package: The MAX1546AETL-T comes in a low-profile, 40-pin thin QFN package, which is suitable for space-constrained applications.
Applications
The versatility of the MAX1546AETL-T makes it suitable for a wide range of applications, including:
- Notebook Computers
- Graphics Cards
- Portable/Battery-Powered Devices
- Networking and Telecommunications Equipment
- Other High-Performance Digital Applications
Technical Specifications
The technical specifications of the MAX1546AETL-T include:
- Input Voltage Range: 5V to 24V
- Adjustable Output Voltage Range: 0.7V to 5.5V
- Switching Frequency: Up to 300kHz per phase
- Package Type: 40-Pin Thin QFN
- Operating Temperature Range: -40°C to +85°C
With its advanced features and flexible design, the MAX1546AETL-T is a powerful solution for complex power management challenges in modern portable electronics.