EN
  • EN
  • DE

MAX15301ETJ+

Part No MAX15301ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 14V
Switching Frequency 300kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces PMBus
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX15301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701596-MAX15301ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15301ETJ+ CAD Model

Description

Maxim Integrated MAX15301ETJ+ Digital Power-Supply Controller

The Maxim Integrated MAX15301ETJ+ is a highly versatile and advanced digital power-supply controller that is designed to deliver efficient and reliable power management solutions. This innovative controller is ideal for a variety of applications, including servers, storage systems, telecommunications, and networking equipment, where precise power regulation and monitoring are crucial.

The MAX15301ETJ+ features Maxim's patented InTune™ brand auto-tuning compensation to optimize transient response and system stability without the need for complex calculations or trial-and-error testing. This cutting-edge technology simplifies the design process and reduces time to market by automatically calculating the necessary compensation values for the control loop.

With an integrated PMBus interface, the MAX15301ETJ+ allows for real-time system monitoring and control over the I²C-compatible bus. This includes the ability to adjust output voltage, switching frequency, and other key parameters dynamically. Moreover, the device supports telemetry functions that provide critical information about the power supply's performance, including output voltage, current, temperature, and fault status.

The controller operates over a wide input voltage range and can manage a variety of output voltages, making it highly adaptable to different system requirements. Its advanced control algorithms ensure high efficiency across a broad range of load conditions, contributing to energy savings and reduced heat generation.

Encased in a compact 32-pin TQFN package, the MAX15301ETJ+ is designed for space-constrained applications where footprint is a critical consideration. Despite its small size, it does not compromise on performance or functionality, providing designers with a powerful tool for developing sophisticated power management systems.

Overall, the Maxim Integrated MAX15301ETJ+ represents a state-of-the-art solution for digital power supply management, offering ease of use, flexibility, and high performance. Whether for new designs or upgrades to existing systems, this controller stands out as a smart choice for engineers looking to enhance the efficiency and reliability of their power management architecture.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess