EN
  • EN
  • DE

MAX152EAP

Part No MAX152EAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +3V, 8-Bit ADC with 1uA Power-Down | IC ADC 8BIT FLASH 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog ±3V ~ 3.6V
Supply Voltage , Digital ±3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number MAX152
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212219-MAX152EAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX152EAP CAD Model

Description

MAX152EAP - High-Speed, Low-Power, 8-Channel, Serial 12-Bit ADC

The MAX152EAP, from Maxim Integrated, is a state-of-the-art analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition, low power consumption, and multiple channel inputs. This precision 12-bit ADC features 8 channels, making it an ideal choice for multichannel systems such as industrial controls, medical instruments, and data logging systems.

With its fast sampling rate, the MAX152EAP ensures accurate and rapid conversion of analog signals to digital data, allowing for real-time monitoring and control. The device operates from a single +5V supply, which helps in simplifying power supply design and reduces the overall power consumption of the system it is integrated into.

The MAX152EAP boasts an impressive serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering flexibility in system design and ease of integration with a variety of microcontrollers and digital systems. The use of a serial interface also minimizes the number of necessary connections, which can help reduce the complexity of the system's printed circuit board (PCB) layout.

This ADC also features an internal track/hold function, eliminating the need for external components and further simplifying design efforts. Additionally, the MAX152EAP provides an automatic shutdown feature that significantly reduces power consumption between conversions, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.

Key specifications of the MAX152EAP include a 1.5MHz sampling rate, ensuring that even rapidly changing signals are captured accurately. It also has a low power consumption of only 135mW (typical) when operating at the full sampling rate. The operating temperature range of the device is from -40°C to +85°C, allowing for reliable performance in a wide range of environmental conditions.

Overall, the MAX152EAP by Maxim Integrated is a versatile and efficient solution for designers looking to incorporate a high-speed, low-power ADC with multiple channels into their systems. Its combination of speed, power efficiency, and multi-channel capability makes it a top choice for a diverse array of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9761 $63.9044
8+ $13.1086 $104.8688
12+ $12.6990 $152.3880
17+ $12.2894 $208.9198
22+ $11.8797 $261.3534
29+ $10.6508 $308.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess