EN
  • EN
  • DE

MAX152EAP+

Part No MAX152EAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Semiflash 400ksps 8-bit Parallel 20-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Number of Bits 8
Number of Channels 1
Number of Pins 20
Packaging Bulk
RoHS Compliant
Win Source Part Number 1074641-MAX152EAP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX152EAP+ CAD Model

Description

The MAX152EAP+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated that offers precision measurement capabilities in a compact 20-pin SSOP package. Designed for applications requiring multiple-channel data acquisition, this ADC features 8 channels, making it an ideal choice for advanced industrial, medical, and consumer applications where space and power efficiency are critical.

Key Features

  • 12-Bit Resolution: Provides high precision with 12-bit resolution, ensuring accurate analog signal conversion for sensitive applications.
  • 8 Multiplexed Channels: Offers flexibility in monitoring multiple analog inputs, suitable for complex systems that require several measurement points.
  • Low Power Consumption: With a typical operating current of just 0.5mA, the MAX152EAP+ is optimized for battery-powered and power-sensitive applications.
  • Serial Interface: Features a serial interface that simplifies connections to microcontrollers and reduces the need for extensive wiring, saving board space and cost.
  • Single-Supply Operation: Operates from a single +5V supply, minimizing the need for additional power regulation components.
  • Internal Track/Hold: The device includes an internal track/hold function, eliminating the need for external components and simplifying the design.
  • Software-Configurable: Allows for easy configuration via software, which provides flexibility and adaptability for various application needs.

Applications

The MAX152EAP+ is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

Conclusion

Maxim Integrated's MAX152EAP+ combines precision, low power, and multi-channel functionality in a single device, providing designers with a reliable and efficient solution for their data acquisition needs. Its compact form factor and robust feature set make it an excellent choice for a broad spectrum of applications where space and power constraints are a concern.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9761 $63.9044
8+ $13.1086 $104.8688
12+ $12.6990 $152.3880
17+ $12.2894 $208.9198
22+ $11.8797 $261.3534
29+ $10.6508 $308.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess