EN
  • EN
  • DE

MAX15096AGWE+T

Part No MAX15096AGWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Hot Swap Controller 1-CH 18V 16-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 105 °C
Max Supply Current 900 µA
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 1
Number of Pins 16
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074941-MAX15096AGWE+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15096AGWE+T CAD Model

Description

Product Overview: MAX15096AGWE+T by Maxim Integrated

The MAX15096AGWE+T is a high-performance power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is specifically engineered to provide efficient power regulation and protection in a broad range of applications, including automotive, industrial, and communication systems.

Key Features

  • High Efficiency: The MAX15096AGWE+T is built to offer superior power conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Multiple Output Configurations: This versatile PMIC supports various output configurations, making it adaptable to different circuit designs and requirements.
  • Integrated Protection Circuits: With built-in over-current, over-voltage, under-voltage, and thermal protection, the MAX15096AGWE+T ensures the safety and longevity of your electronic components.
  • Compact Package: The device comes in a space-saving, 24-pin WQFN package, which is ideal for designs where board space is at a premium.
  • Extended Temperature Range: It is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The MAX15096AGWE+T is adept at managing power in a variety of settings:

  • Automotive applications, where reliable performance under extreme conditions is non-negotiable.
  • Industrial systems that require robust power solutions.
  • Communication infrastructure, where consistent power delivery is key to maintaining system integrity.

Technical Specifications

The technical specifications for the MAX15096AGWE+T include:

  • Input Voltage Range: Specified for the particular application needs.
  • Output Voltage Range: Configurable to meet the requirements of the target circuit.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Package Type: 24-pin WQFN.
  • Operating Temperature Range: Suitable for extreme conditions.

In summary, the MAX15096AGWE+T by Maxim Integrated is a highly adaptable, efficient, and reliable solution for your power management needs. Its robust protection features and compact design make it an excellent choice for designers looking to optimize their power systems while ensuring maximum safety and performance.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess