EN
  • EN
  • DE

MAX14850AEE+

Part No MAX14850AEE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description DGTL ISO 600VRMS 6CH GP 16SSOP  /  General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 1.5kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/4
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 600Vrms
Common Mode Transient Immunity (Min) 1.5kV/µs
Data Rate 2Mbps, 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX14850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1074880-MAX14850AEE+
Ultra Librarian 3D Model Ultra Librarian MAX14850AEE+ CAD Model

Description

Maxim Integrated MAX14850AEE+ Six-Channel Digital Isolator

The MAX14850AEE+ from Maxim Integrated is a robust six-channel digital isolator designed to provide signal isolation for a variety of industrial, medical, and consumer applications. This component is an essential solution for systems that require the separation of ground domains to protect against noise, ground loops, and surges, enhancing system reliability and performance.

Key Features:

  • Isolation Channels: The device features six independent isolation channels. Each channel is capable of transferring data in either direction, giving designers flexibility in their applications.
  • High-Speed Operation: The MAX14850AEE+ supports data rates up to 25Mbps, ensuring compatibility with high-speed communication protocols without sacrificing performance.
  • Wide Supply Voltage Range: The isolator operates with a wide supply voltage range from 3.0V to 5.5V, making it versatile for interfacing with various logic levels.
  • Robust Isolation: It provides robust galvanic isolation of up to 600V RMS for 60 seconds, which is critical for ensuring user safety and preventing damage to sensitive components.
  • Integrated DC/DC Converter: An integrated DC/DC converter allows for isolated power to be delivered alongside the data channels, reducing the need for additional external components.
  • High Temperature Operation: The MAX14850AEE+ is rated for operation over the -40°C to +125°C temperature range, making it suitable for harsh environments.

Applications:

  • Industrial Automation Systems
  • Medical Equipment
  • Battery Management Systems
  • Programmable Logic Controllers (PLCs)

The MAX14850AEE+ is available in a compact 16-lead wide-body SOIC package, which is optimized for high-voltage isolation. Its package material has a minimum comparative tracking index (CTI) of 400, which provides additional protection against high-voltage breakdown. With its combination of high-speed data transfer, integrated power isolation, and robust protection features, the MAX14850AEE+ is an excellent choice for designers looking to enhance the safety and reliability of their systems.

For detailed specifications and application support, visit Maxim Integrated's official website or consult the MAX14850AEE+ datasheet.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,508 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess