EN
  • EN
  • DE

MAX14803CCM+TCP3

Part No MAX14803CCM+TCP3
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Hexadecimal SPST 48-Pin LQFP / IC SWITCH SPST 16 CHAN 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Switch Circuit SPST - NO
Number of Circuits 16
On-State Resistance (Maximum) 48 Ohm
Channel-to-Channel Matching (ΔRon) 2.4 Ohm
Operating Supply Voltage 40 V ~ 250 V
Dual Voltage Supply ±160
Switch Time (Ton, Toff) (Maximum) 3.5μs, 3.5μs
-3db Bandwidth 20MHz
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -80dB @ 5MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 785366-MAX14803CCM+TCP3
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14803
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX14803CCM+TCP3 CAD Model

Description

Maxim Integrated MAX14803CCM+TCP3 Industrial Interface IC

The Maxim Integrated MAX14803CCM+TCP3 is a state-of-the-art industrial interface IC that is designed to meet the rigorous demands of modern industrial communication systems. This high-performance chip is part of Maxim Integrated's extensive portfolio of interface solutions and offers a robust feature set to facilitate reliable and efficient communication within industrial environments.

Key Features:

  • High Integration: The MAX14803CCM+TCP3 integrates multiple functions into a single chip, which can help reduce the overall system footprint and simplify design complexity.
  • Industrial Interface: This IC is specifically designed to handle industrial-level signal requirements, providing the necessary robustness for applications such as process control, factory automation, and industrial instrumentation.
  • Flexibility: With configurable options, the MAX14803CCM+TCP3 can be tailored to suit various industrial communication needs, ensuring versatility across different platforms and systems.
  • High Reliability: Maxim Integrated's commitment to quality means that this IC is built to withstand the harsh conditions commonly found in industrial settings, including wide temperature ranges and high levels of electrical noise.
  • Advanced Protection: The device includes features such as overvoltage protection, ensuring the longevity of the IC and the safety of the overall system.

Applications:

The MAX14803CCM+TCP3 is suitable for a wide array of applications within the industrial sector. Its robust design and advanced features make it an ideal choice for:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Distributed Control Systems (DCS)
  • Industrial I/O Modules
  • Robotics and Motion Control

With its combination of integration, flexibility, and reliability, the Maxim Integrated MAX14803CCM+TCP3 is an excellent choice for developers and engineers looking to enhance the performance and efficiency of their industrial communication systems. Whether it's for upgrading existing infrastructure or designing new systems from the ground up, this IC delivers the quality and performance expected from a leading manufacturer like Maxim Integrated.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess