EN
  • EN
  • DE

MAX14753EUE+T

Part No MAX14753EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 130 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 20 V to 72 V
Dual Supply Voltage(V±) ±10 V to 36 V
Max Switch Time (Ton,Toff) 25μs, 2μs
-3db Bandwidth 20MHz
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 3.7pF
Max Leakage Current (IS off) 20nA
Crosstalk -62dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 122404-MAX14753EUE+T
Family Name MAX14753
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14753EUE+T CAD Model

Description

The MAX14753EUE+T from Maxim Integrated is a high-performance, precision analog multiplexer (mux) that offers a single 8:1 or dual 4:1 multiplexing configuration. This versatile component is designed to operate in a wide range of applications, from data acquisition systems to industrial controls, and is particularly well-suited for use in battery-powered devices due to its low power consumption.

Key Features

  • Channel Configuration: The device can be used as a single 8-channel multiplexer or as a dual 4-channel multiplexer, providing flexibility in signal routing for various applications.
  • Low On-Resistance: The MAX14753EUE+T features a low on-resistance (Ron) of 100Ω (max), which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Leakage Current: With a low leakage current of 2nA (max) at +25°C, the device ensures minimal signal distortion and high accuracy in measurement applications.
  • Wide Voltage Range: It operates over a wide single supply voltage range of +1.8V to +5.5V, making it compatible with various logic levels and suitable for portable devices.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for preventing signal corruption.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Medical Equipment
  • Industrial Process Controls
  • Battery-Powered Devices

The MAX14753EUE+T is offered in a compact 16-pin TSSOP package, which is conducive to space-constrained designs. Its extended temperature range of -40°C to +85°C allows for operation in harsh environments. Maxim Integrated's commitment to high-quality and reliable components is evident in the MAX14753EUE+T, making it an excellent choice for designers seeking a robust and versatile analog multiplexer solution.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess