EN
  • EN
  • DE

MAX14744EWC+T

Part No MAX14744EWC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 701426-MAX14744EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14744EWC+T CAD Model

Description

The MAX14744EWC+T is a state-of-the-art power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of modern portable electronic devices. This highly efficient component is engineered to provide a seamless power solution for applications such as smartphones, tablets, wireless headsets, and other compact, battery-powered gadgets.

At the heart of the MAX14744EWC+T lies its versatility. This PMIC features multiple regulated outputs, with a focus on maintaining a small footprint without compromising performance. It is particularly well-suited for devices that require precise power control to extend battery life and enhance user experience.

The device comes in a compact WLP (Wafer-Level Package) that is ideal for space-constrained applications. It integrates various functions such as battery charging control, multiple voltage regulators, and power sequencing, which simplifies system design and helps reduce the overall bill of materials.

One of the key advantages of the MAX14744EWC+T is its support for fast charging protocols, enabling rapid replenishment of battery power. This feature is crucial for users who rely on their devices throughout the day and require quick turnaround times for charging. Additionally, the PMIC's advanced power management capabilities ensure that power is delivered efficiently to the device, minimizing energy loss and heat generation.

Safety is also a paramount concern for Maxim Integrated, and the MAX14744EWC+T incorporates multiple protection features. These include overvoltage protection, thermal shutdown, and current limiting, which collectively safeguard the device and the end-user's equipment from potential damage due to abnormal operating conditions.

Overall, the MAX14744EWC+T from Maxim Integrated is a robust and reliable power management solution that offers a combination of high performance, compact design, and advanced features. It is a testament to Maxim's commitment to innovation and excellence in the field of power management technology.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess