EN
  • EN
  • DE

MAX14709ENL+TCGZ

Part No MAX14709ENL+TCGZ
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX147
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701421-MAX14709ENL+TCGZ
Ultra Librarian 3D Model Ultra Librarian MAX14709ENL+TCGZ CAD Model

Description

Product Overview: MAX14709ENL+TCGZ

The MAX14709ENL+TCGZ from Maxim Integrated is a cutting-edge, high-performance analog switch IC designed to cater to a diverse range of applications requiring efficient and reliable signal switching. This versatile component is a perfect solution for designers looking to enhance their systems with robust signal routing capabilities.

Key Features:

  • Multiple Switch Configurations: The device offers a variety of switch configurations, allowing for flexible signal routing to meet the needs of different circuits and applications.
  • Low On-Resistance: The MAX14709ENL+TCGZ boasts low on-resistance, ensuring minimal signal distortion and power loss during switching operations, which is crucial for maintaining signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range, making it suitable for interfacing with a variety of logic levels and accommodating a range of power supplies.
  • High ESD Protection: With built-in electrostatic discharge (ESD) protection, the IC is safeguarded against the common issue of static electricity damage, enhancing its durability and reliability.
  • Compact Packaging: Housed in a compact, surface-mount package, the MAX14709ENL+TCGZ saves valuable board space and is ideal for space-constrained applications.

Applications:

The MAX14709ENL+TCGZ is well-suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Medical equipment
  • Industrial control systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14709ENL+TCGZ is no exception. It is designed to meet stringent industry standards, ensuring stable performance and a long operational lifespan even under challenging conditions.

In summary, the MAX14709ENL+TCGZ from Maxim Integrated is a highly reliable and versatile analog switch IC that offers excellent performance for a wide array of electronic applications. Its robust feature set and compact form factor make it an ideal choice for designers looking to incorporate efficient signal switching into their projects.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8711 $65.4885
80+ $1.5362 $122.8960
120+ $1.4876 $178.5120
165+ $1.4403 $237.6495
210+ $1.3918 $292.2780
280+ $1.2474 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess