EN
  • EN
  • DE

MAX14528ETA+T

Part No MAX14528ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECTOR 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Overvoltage Protection
Operating Supply Current 80μA
Supply Voltage - Operating 2.2 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 122945-MAX14528ETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14528ETA+T CAD Model

Description

The MAX14528ETA+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This device is particularly suitable for portable electronics, such as smartphones, tablets, and other USB-powered gadgets, where protection from excessive voltage is crucial to maintain functionality and ensure user safety.

Key Features

  • Adjustable Overvoltage Protection: The MAX14528ETA+T allows users to set the overvoltage lockout threshold, providing flexibility to match the protection level to the specific needs of the application.
  • Low Quiescent Current: With an ultra-low quiescent current, this device ensures minimal power consumption, making it ideal for battery-powered applications where energy efficiency is key.
  • Internal MOSFET: An integrated n-channel MOSFET provides a high-side switch for load disconnect, ensuring that devices are immediately disconnected in the event of an overvoltage condition, thereby preventing damage.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a wide array of electronic products.
  • Thermal Shutdown Protection: The MAX14528ETA+T includes a thermal shutdown feature that protects the device and the system from overheating, enhancing system reliability.

Applications

The versatility of the MAX14528ETA+T makes it an excellent choice for a range of applications, including:

  • Portable Consumer Electronics
  • USB Hubs, Peripherals, and Accessories
  • Battery Chargers
  • Automotive Accessories

Technical Specifications

The MAX14528ETA+T is available in a compact 8-pin TDFN package, with a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions. It is supplied in tape and reel format, which is optimal for automated manufacturing processes.

For designers and engineers looking for reliable overvoltage protection with minimal impact on system power consumption, the MAX14528ETA+T offers a robust solution backed by Maxim Integrated's reputation for high-quality electronic components.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8004 $91.6008
4+ $37.5802 $150.3208
5+ $36.4056 $182.0280
7+ $35.2310 $246.6170
9+ $34.0563 $306.5067
12+ $30.5336 $366.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess