EN
  • EN
  • DE

MAX1425EAI+

Part No MAX1425EAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Differential
Data Interface Serial
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number MAX1425
Standard Package 46 pcs
ECCN OBSOLETE
Win Source Part Number 701341-MAX1425EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1425EAI+ CAD Model

Description

Maxim Integrated's MAX1425EAI+ High-Speed ADC

The MAX1425EAI+ from Maxim Integrated is a cutting-edge, high-speed, 14-bit analog-to-digital converter (ADC) designed for demanding applications that require high data acquisition rates and exceptional accuracy. This ADC is capable of converting analog signals to digital data at speeds of up to 105Msps, making it an ideal choice for high-performance systems such as medical imaging, radar and satellite communication, and test instrumentation.

With its 14-bit resolution, the MAX1425EAI+ ensures precise digital representation of the input signal, which is crucial for maintaining the integrity of the signal in digital form. The device operates with a single 3.0V to 3.6V supply, which helps to minimize power consumption while still delivering high-speed performance. Additionally, it features a fully differential input, providing excellent common-mode noise rejection and improving the quality of the signal conversion process.

The MAX1425EAI+ comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, as it is packed with features such as an internal track-and-hold circuit, which eliminates the need for an external component and simplifies the design process. Moreover, it offers a flexible digital interface that supports both CMOS and LVDS logic levels, allowing for easy integration with a wide range of digital systems.

Other notable features of the MAX1425EAI+ include its excellent dynamic performance, with a signal-to-noise ratio (SNR) of 73.5dB and a spurious-free dynamic range (SFDR) of 85dB at fIN = 5MHz. These specifications ensure that the ADC delivers clean, accurate digital output even in the presence of high-frequency input signals.

In summary, the MAX1425EAI+ from Maxim Integrated is a robust and reliable ADC solution that offers high-speed, high-resolution data conversion capabilities. Its integration-friendly design and low-power operation make it an excellent choice for engineers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess