EN
  • EN
  • DE
  • IT

MAX140EPL+

Part No MAX140EPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5DIGIT 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Number of Channels 2
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 2.5V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MAX140
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 701315-MAX140EPL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX140EPL+ CAD Model

Description

Maxim Integrated's MAX140EPL+ Overview

The MAX140EPL+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of applications. This precision ADC features a +5V single-supply operation, which enables it to interface with a variety of sensors and signals in industrial, medical, and automation environments.

Key Features

  • High Resolution: The MAX140EPL+ offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is critical for applications where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this ADC is ideal for battery-powered and portable devices, ensuring longer operational life without compromising performance.
  • Fast Conversion Rate: It boasts a conversion time of just 10µs, allowing for rapid data acquisition and processing, which is essential for real-time monitoring and control systems.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and reducing the overall power requirements of the system.
  • Flexible Input Range: The MAX140EPL+ supports a 0V to +5V input range, accommodating a broad spectrum of signal levels.
  • Easy Interface: It includes a parallel interface for straightforward connectivity with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The MAX140EPL+ is versatile and can be used in various applications that require high-accuracy data conversion, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Automation and process control
  • Test and measurement equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX140EPL+ is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring both robustness and longevity. This ADC is a testament to Maxim's dedication to delivering high-quality, reliable components that engineers and designers can trust for their critical applications.

Conclusion

With its combination of high resolution, low power consumption, and fast conversion rates, the MAX140EPL+ from Maxim Integrated stands out as a top choice for professionals seeking an ADC that balances performance with efficiency. Its ease of integration and flexibility make it an excellent choice for a multitude of advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess