EN
  • EN
  • DE

MAX138CMH+TD

Part No MAX138CMH+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5 DIG W/LCD DVR 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 701297-MAX138CMH+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX138
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX138CMH+TD CAD Model

Description

The MAX138CMH+TD from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and stability. This precision ADC is an ideal solution for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: 12-bit resolution provides fine-grain measurement, allowing for precise data conversion from analog signals to digital form.
  • Sampling Rate: Offers a fast sampling rate that ensures real-time data processing and responsiveness in critical applications.
  • Low Power Consumption: Designed for efficiency, the MAX138CMH+TD operates with minimal power, making it suitable for battery-powered and portable devices.
  • Integrated Features: Comes with an internal reference and a track-and-hold circuit, simplifying the design and reducing external component requirements.
  • Input Range: Accepts a wide input range, providing flexibility in interfacing with various sensors and input signals.
  • Packaging: Available in a compact and robust package, ensuring durability and ease of integration into various systems.

Applications

  • Industrial Automation
  • Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Test and Measurement Equipment

The MAX138CMH+TD is engineered to provide reliable and accurate data conversion. Its robust design and integrated features minimize the need for additional components, thereby reducing system complexity and cost. With Maxim Integrated's reputation for quality and performance, the MAX138CMH+TD ADC stands out as a superior choice for designers seeking to enhance their systems with precision data acquisition capabilities.

For detailed specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team. The MAX138CMH+TD is not only a testament to Maxim Integrated's commitment to excellence but also an essential component for any application requiring precise analog-to-digital conversion.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess