EN
  • EN
  • DE

MAX13087EASA

Part No MAX13087EASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701220-MAX13087EASA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13087EASA CAD Model

Description

Maxim Integrated MAX13087EASA Overview

The MAX13087EASA is a high-performance, low-power transceiver module from Maxim Integrated, designed for RS-485 and RS-422 communication interfaces. This device offers a robust solution for bidirectional data communication on multipoint bus transmission lines and is well-suited for industrial, network, and telecommunications applications.

Key Features

  • Full-Duplex Interface: The MAX13087EASA supports full-duplex communication, allowing for simultaneous transmission and reception of data signals.
  • High Data Rates: With the capability to support data rates up to 16Mbps, this transceiver is ideal for high-speed data transfer requirements.
  • Extended Temperature Range: The device operates effectively over a wide temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Low Power Consumption: It features a low-current shutdown mode and low quiescent current, which help in reducing power consumption and extending battery life in portable applications.
  • Integrated Protection: The transceiver includes protection against overvoltage, ensuring reliability and stability in the presence of voltage spikes on the communication bus.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided, which safeguards the device against static electricity and other transient voltage events.

Applications

The MAX13087EASA is versatile and can be used in various applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals

Package and Quality

The device comes in a space-saving 8-pin NSOIC package, which is ideal for applications where board space is at a premium. Maxim Integrated ensures high-quality standards, and the MAX13087EASA is no exception, providing reliable performance for critical communication systems.

With its combination of high-speed data transfer, robust protection features, and reliable operation in extreme conditions, the MAX13087EASA from Maxim Integrated stands out as a top choice for designers looking to implement RS-485 or RS-422 communication interfaces in their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess