EN
  • EN
  • DE

MAX13084ECPA

Part No MAX13084ECPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Receiver
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074864-MAX13084ECPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13084ECPA CAD Model

Description

The MAX13084ECPA is a high-performance, half-duplex RS-485/RS-422 transceiver module designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for digital communication networks that require high speed, robust reliability, and noise immunity. It is ideal for industrial, telecom, and commercial applications where a differential communication system is necessary.

Key Features

  • Data Rates: Capable of supporting data rates up to 10Mbps, the MAX13084ECPA is suitable for high-speed data transmission.
  • Extended Temperature Range: Designed to operate in extreme conditions, it has an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Low Power Consumption: With a low-current shutdown mode and reduced power consumption, it is an energy-efficient choice for battery-powered and power-sensitive applications.
  • High ESD Protection: It boasts an integrated ±15kV ESD protection for the transceiver's inputs and outputs, providing enhanced robustness against electrostatic discharges.
  • Fail-Safe Feature: Incorporates a fail-safe feature that guarantees a logic-high receiver output when the inputs are open, shorted, or idle, thus preventing false signaling.
  • Hot-Swap Capability: The device includes a hot-swap feature that enables live insertion and removal of nodes without causing disruption to the data communication on the bus.

Applications

The MAX13084ECPA is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Equipment
  • Point of Sale Systems

Package and Quality

The device comes in a compact 8-pin DIP package, making it easy to integrate into a wide range of designs. Maxim Integrated ensures high-quality and reliability, providing comprehensive technical support and documentation for the MAX13084ECPA.

For designers looking for a reliable and efficient RS-485/RS-422 transceiver, the MAX13084ECPA from Maxim Integrated offers a perfect blend of performance, robustness, and versatility, making it an excellent choice for your communication needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess