EN
  • EN
  • DE

MAX1304ECM+T

Part No MAX1304ECM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 456KSPS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 456k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 711067-MAX1304ECM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1304
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1304ECM+T CAD Model

Description

The Maxim Integrated MAX1304ECM+T is a state-of-the-art, 16-channel, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of high performance, low power consumption, and versatility, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Multiple Channels: Equipped with 16 single-ended channels or 8 differential pairs, this ADC provides ample flexibility for various sensor readings and signal processing requirements.
  • High Resolution: With its 12-bit resolution, the MAX1304ECM+T ensures precise digital representation of analog signals, providing detailed and accurate measurements.
  • Sampling Rate: A maximum sampling rate of 115ksps (kilo-samples per second) allows for rapid data acquisition, which is essential for capturing transient signals and monitoring fast-changing processes.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a single +5V supply, minimizing power requirements and making it suitable for battery-powered devices.
  • Serial Interface: The device features an SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Programmable Input Ranges: Users can configure the input range to ±VREF or 0 to 2 x VREF, allowing for flexible adaptation to different signal amplitudes.

Applications

The MAX1304ECM+T is a versatile ADC that can be employed in various applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Battery-powered devices
  • Instrumentation

Package and Availability

This high-performance ADC is available in a 48-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. The MAX1304ECM+T is also available in tape and reel form for ease of handling and assembly in mass production environments.

Conclusion

The Maxim Integrated MAX1304ECM+T ADC is a powerful component for designers looking to incorporate precise analog-to-digital conversion with multiple channel inputs. Its low power profile, high resolution, and flexible interfacing options make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8644 $77.7288
4+ $31.8887 $127.5548
5+ $30.8922 $154.4610
7+ $29.8957 $209.2699
9+ $28.8992 $260.0928
12+ $25.9096 $310.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess