EN
  • EN
  • DE

MAX1296BCEG

Part No MAX1296BCEG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 420ksps, +5V, 6-/2-Channel, 12-Bit ADCs with +2.5V Reference and Parallel Interface | IC ADC 12BIT SAR 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 420k
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Mounting Style SMD
Family Part Number MAX1296
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212065-MAX1296BCEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1296BCEG CAD Model

Description

The MAX1296BCEG from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offering a remarkable blend of features and capabilities suitable for a wide array of applications in industrial, medical, and instrumentation markets. With its integrated features and robust design, this ADC is engineered to deliver precise and reliable digital data from analog inputs.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process, which is critical for applications that demand high precision.
  • Sampling Rate: It features a high-speed sampling rate of up to 300ksps (kilo-samples per second), enabling real-time data acquisition and processing.
  • Integrated Features: The MAX1296BCEG includes an internal reference and a temperature sensor, simplifying system design and reducing external component count.
  • Dual Channel: Equipped with two analog input channels, it allows simultaneous sampling of different signals, which is essential for multi-sensor systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it ideal for portable and remote sensing devices.
  • Interface: The device supports a SPI/QSPI/MICROWIRE serial interface for easy communication with microcontrollers and digital systems.
  • Package: The MAX1296BCEG comes in a 16-pin QSOP package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the MAX1296BCEG ADC makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment such as ECG and blood analysis machines
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

In summary, the MAX1296BCEG from Maxim Integrated is a feature-rich, efficient, and reliable ADC solution that meets the demands of modern electronic systems, delivering accurate and rapid conversion of analog signals to digital data.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess