EN
  • EN
  • DE

MAX127ACNG

Part No MAX127ACNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multirange, +5V, 12-Bit DAS with 2-Wire Serial Interface | IC DAS 12BIT 8K 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 8k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX127
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212051-MAX127ACNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX127ACNG CAD Model

Description

Maxim Integrated MAX127ACNG Multi-Range, 12-Bit Data Acquisition System

The MAX127ACNG from Maxim Integrated is a versatile and high-performance data acquisition system that offers a unique combination of features making it ideal for a broad range of applications in industrial control systems, data loggers, and medical equipment. This integrated circuit (IC) is designed to provide precise 12-bit analog-to-digital conversion across multiple input ranges, ensuring accurate data capture for critical applications.

At the heart of the MAX127ACNG lies a 12-bit, successive-approximation, analog-to-digital converter (ADC) with eight channels. Each channel can be independently programmed to one of seven input ranges, or it can be shut down to conserve power. This level of flexibility allows the MAX127ACNG to interface directly with a variety of sensors and signals without requiring additional signal conditioning.

The selectable input ranges include ±10V, ±5V, 0 to +10V, and 0 to +5V, providing the versatility to handle bipolar and unipolar signals. This feature simplifies the design process by eliminating the need for external gain stages, thus reducing the overall component count and system cost.

Communication with the MAX127ACNG is achieved via a 4-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most DSP interfaces. This makes it easy to integrate the device into existing systems with minimal additional development.

The MAX127ACNG is also designed with convenience in mind. It includes an internal 2.5V reference, which can be overridden if an external reference is preferred for enhanced accuracy or different input ranges. Additionally, the device features a channel-scan mode, which allows automatic sequencing through the channels, simplifying the task of monitoring multiple sensors.

Packaged in a 24-pin DIP (Dual In-line Package), the MAX127ACNG is designed for easy implementation in a variety of circuit boards. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, the MAX127ACNG from Maxim Integrated is a highly adaptable and reliable solution for complex data acquisition tasks, providing precise measurement capabilities and a high level of integration to system designers and engineers.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess