EN
  • EN
  • DE

MAX125CCAX+D

Part No MAX125CCAX+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 14BIT 2X4CH 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 14 b
Sampling Rate 250k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage - Operating 5V, ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 1065918-MAX125CCAX+D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX125CCAX+D CAD Model

Description

The MAX125CCAX+D from Maxim Integrated is a state-of-the-art, 12-bit, high-speed data acquisition system that offers a complete solution for capturing and converting analog signals to digital form with exceptional accuracy and precision. This integrated circuit is designed to cater to a wide array of applications, including medical imaging, industrial process control, and scientific instrumentation, where high data integrity is paramount.

Key Features

  • High-Speed Sampling: The device is capable of sampling rates up to 2Msps (million samples per second), allowing for the capture of fast transient signals.
  • Integrated Components: It includes a sample-and-hold amplifier, a high-speed successive approximation ADC, and an on-chip +2.5V reference, streamlining design complexity and reducing system cost.
  • Excellent Dynamic Performance: The MAX125CCAX+D offers superior dynamic performance, with a signal-to-noise ratio (SNR) that ensures clean and reliable data conversion.
  • Flexible Input Range: Users can select between a unipolar or bipolar input range, providing versatility for different signal types.
  • Low Power Consumption: It is designed for power-sensitive applications, with power-saving features that reduce power consumption during idle periods.

Applications

The versatile nature of the MAX125CCAX+D makes it suitable for a diverse set of applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Spectral Analysis
  • Portable Instrumentation

Technical Specifications

Parameter Value
Resolution 12-Bit
Max Sampling Rate 2Msps
Input Voltage Range ±10V, 0 to +10V
Package Type SSOP
Operating Temperature -40°C to +85°C

With its robust feature set and high-performance capabilities, the MAX125CCAX+D is an excellent choice for professionals seeking a reliable data acquisition solution.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.2501 $96.2501
2+ $93.2422 $186.4844
3+ $90.2344 $270.7032
4+ $87.2267 $348.9068
5+ $78.2032 $391.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess