EN
  • EN
  • DE

MAX1134BCAP+

Part No MAX1134BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT 150KSPS 20-SSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 150k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 3.135V ~ 3.465V
Voltage - Supply, Digital 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
Base Product Number MAX1134
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX1134BCAP+
Standard Package 66
Win Source Part Number 1074839-MAX1134BCAP+
Ultra Librarian 3D Model Ultra Librarian MAX1134BCAP+ CAD Model

Description

Maxim Integrated's MAX1134BCAP+: High-Efficiency, 8-Channel, 16-Bit ADC

The MAX1134BCAP+ from Maxim Integrated is a state-of-the-art, 16-bit analog-to-digital converter (ADC) that offers exceptional performance with its multi-channel integration. Designed to cater to the needs of advanced industrial, medical, and automated test equipment applications, this ADC stands out for its high precision and flexibility.

Key Features

  • High Resolution: With a 16-bit resolution, the MAX1134BCAP+ ensures accurate digital representation of analog signals, making it ideal for applications requiring precise data acquisition.
  • Multiple Channels: This ADC features 8 single-ended or 4 differential input channels, providing versatility for various signal types and enabling simultaneous sampling of multiple sensors.
  • High-Speed Interface: Equipped with a high-speed SPI-compatible serial interface, this device allows for fast data transfer rates, ensuring timely and efficient communication with microcontrollers or digital processors.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in the MAX1134BCAP+'s design, which operates with a low power requirement, minimizing the overall power consumption of the system it's integrated into.
  • Flexible Power Supply: Operating from a single 2.7V to 3.6V power supply, this ADC is adaptable to various power environments, simplifying system power design.

Applications

The MAX1134BCAP+ is suitable for a wide range of applications where accurate and reliable analog-to-digital conversion is paramount. These include:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Battery-Powered Devices

Package and Reliability

This ADC is offered in a 20-pin SSOP package, which provides a compact footprint for space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, making the MAX1134BCAP+ a trusted choice for engineers and designers looking to integrate a robust ADC solution into their projects.

With its combination of high precision, multiple channels, and ease of integration, the MAX1134BCAP+ ADC is an excellent choice for sophisticated electronic systems requiring meticulous analog-to-digital conversion.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess