The MAX1124EGK+D from Maxim Integrated is a high-performance, low-power, 10-bit, 170Msps analog-to-digital converter (ADC) that delivers exceptional performance and reliability. Designed for applications requiring high dynamic performance, such as wireless or wired broadband communications, this ADC is an ideal choice for demanding signal processing tasks.
Key Features
- High-Speed Performance: With a sampling rate of up to 170Msps, the MAX1124EGK+D ensures quick and accurate data conversion, making it well-suited for high-speed signal processing.
- Resolution: The 10-bit resolution provides fine granularity, which is essential for high-precision applications.
- Low Power Consumption: This ADC is designed for power-sensitive applications, offering excellent performance without compromising on power efficiency.
- Flexible Interface: The device includes a parallel LVDS (Low Voltage Differential Signaling) output interface, which allows for high-speed data transfer while minimizing signal degradation.
- Integrated Features: It comes with an on-chip track-and-hold circuit and a voltage reference to simplify system design and reduce external component count.
- Compact Package: The MAX1124EGK+D is available in a small, 68-pin QFN package, making it suitable for space-constrained applications.
Applications
The MAX1124EGK+D is versatile and can be used in a variety of applications, including:
- Wireless and Wired Broadband Communications
- Imaging Systems
- Data Acquisition Systems
- Instrumentation and Test Equipment
- IF Sampling Receivers
Technical Specifications
Parameter
Value
Resolution
10-bit
Max Sampling Rate
170Msps
Input Range
1.4Vpp Differential
Supply Voltage
3.0V to 3.6V
Operating Temperature
-40°C to +85°C
Package
68-QFN
With its combination of high-speed performance, precision, and low power consumption, the MAX1124EGK+D ADC from Maxim Integrated is an excellent choice for designers looking to enhance their systems with robust data acquisition capabilities.