EN
  • EN
  • DE

LM4040DIX3-5.0+T

Part No LM4040DIX3-5.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80µVrms
Current - Cathode 85 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1070091-LM4040DIX3-5.0+T
Ultra Librarian 3D Model Ultra Librarian LM4040DIX3-5.0+T CAD Model

Description

Maxim Integrated LM4040DIX3-5.0+T Precision Voltage Reference

The LM4040DIX3-5.0+T from Maxim Integrated is a high-precision shunt voltage reference, providing a fixed voltage of 5.0V with an impressive accuracy. Designed for space-constrained applications, this voltage reference comes in a small SOT-23 package, making it an ideal choice for printed circuit boards where space is at a premium.

This device offers excellent temperature stability and low dynamic impedance, ensuring a stable voltage reference across a wide range of operating conditions. The LM4040DIX3-5.0+T operates with a wide current range from 60µA to 15mA, providing flexibility in various applications, from portable devices to industrial equipment.

Key features of the LM4040DIX3-5.0+T include:

  • Precision Voltage: 5.0V output with a tight tolerance, ensuring reliable and consistent performance for critical applications.
  • Low Temperature Coefficient: This device maintains its accuracy over a broad temperature range, making it suitable for environments with fluctuating temperatures.
  • Wide Operating Current Range: The ability to function with a current range from 60µA to 15mA allows for versatile usage in a variety of electronic circuits.
  • Small Package Size: The compact SOT-23 package is perfect for applications where board space is a constraint.
  • Stable and Reliable: With low dynamic impedance, the LM4040DIX3-5.0+T provides a stable reference voltage under varying load conditions.

Applications for this precision voltage reference are diverse, including but not limited to:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable medical devices
  • Industrial controls
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters

Maxim Integrated's LM4040DIX3-5.0+T is a reliable choice for designers looking to integrate a stable voltage reference into their systems, ensuring accuracy and consistency in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess