EN
  • EN
  • DE

LM4040AEM3-2.1+T

Part No LM4040AEM3-2.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 28μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054215-LM4040AEM3-2.1+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040AEM3-2.1+T CAD Model

Description

Maxim Integrated LM4040AEM3-2.1+T Precision Voltage Reference

The LM4040AEM3-2.1+T is a high-precision shunt voltage reference from Maxim Integrated, offering a fixed reverse breakdown voltage of 2.1V with an impressive accuracy level. This component is specifically designed to provide a stable reference voltage for various applications ranging from power supplies to data converters and battery-operated devices. Its small form factor and robust performance make it an ideal choice for precision voltage calibration in compact electronic systems.

With a typical temperature coefficient of only 100 ppm/°C and an initial accuracy of ±0.1%, the LM4040AEM3-2.1+T maintains a stable voltage output over a wide range of operating conditions. This precision is maintained over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in even the most demanding environments.

The device is available in a convenient SOT-23 package, which is well-suited for automated assembly processes, and its small size allows for high-density mounting on PCBs. The LM4040AEM3-2.1+T is also characterized for operation from a low current of 60 µA, making it extremely power-efficient for portable applications.

One of the key features of this voltage reference is its low output noise, which makes it particularly useful in high-precision analog circuits. Additionally, it offers excellent transient response, ensuring that the output voltage remains stable in the face of sudden changes in load or supply voltage.

The LM4040AEM3-2.1+T is part of Maxim Integrated's LM4040 series of voltage references, which are known for their high reliability and consistent performance. It is supplied in a "tape and reel" format, indicated by the "+T" suffix, facilitating its integration into automated production lines and making it suitable for high-volume manufacturing.

In summary, the LM4040AEM3-2.1+T from Maxim Integrated is a top-tier choice for designers who require a precise, stable, and reliable voltage reference in a compact, power-efficient package. Whether used in industrial control systems, precision instruments, or consumer electronics, this component delivers the performance needed to ensure accurate and consistent operation.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0744 $62.2320
70+ $1.7025 $119.1750
110+ $1.6493 $181.4230
145+ $1.5962 $231.4490
190+ $1.5431 $293.1890
255+ $1.3825 $352.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess