EN
  • EN
  • DE

IH5050CPE+

Part No IH5050CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 600ns, 300ns (Typ)
Charge Injection 10pC
Max Leakage Current (IS off) 100nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 134405-IH5050CPE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5050CPE+ CAD Model

Description

The IH5050CPE+ is a precision-engineered integrated circuit from Maxim Integrated, a renowned leader in the design and manufacture of high-performance semiconductor products. This device is a dual analog switch, which is designed to offer superior performance in a wide range of applications that require high-speed switching and low on-resistance.

Key Features

  • High-Speed Switching: The IH5050CPE+ is capable of fast switching speeds, making it ideal for applications that require rapid signal routing.
  • Low On-Resistance: With a low on-resistance, this analog switch ensures minimal signal attenuation and power loss, providing efficient operation.
  • Dual Switch Configuration: The dual switch design allows for flexibility in signal routing, enabling the use of a single IC for multiple switching tasks.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and enhancing compatibility with other circuit components.
  • Break-Before-Make Switching: This feature prevents simultaneous conduction of both switches, eliminating the risk of short circuits between channels during the switching process.
  • Low Power Consumption: Designed with energy efficiency in mind, the IH5050CPE+ helps to reduce overall power consumption in electronic systems.

Applications

The versatility of the IH5050CPE+ makes it suitable for numerous applications, particularly where high performance and reliability are paramount. Common use cases include:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Devices
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Medical Equipment

Product Specifications

The IH5050CPE+ comes in a 16-pin plastic DIP package, ensuring easy integration into various circuit designs. It operates within the temperature range of -40°C to +85°C, offering reliable performance under diverse environmental conditions.

Conclusion

Maxim Integrated's IH5050CPE+ dual analog switch is an exemplary component for designers seeking high efficiency and precision in their electronic designs. With its robust feature set and versatile applications, this product stands out as a top choice for a multitude of switching solutions.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8981 $69.4905
11+ $11.4033 $125.4363
16+ $11.0464 $176.7424
22+ $10.6907 $235.1954
28+ $10.3338 $289.3464
38+ $9.2654 $352.0852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess