EN
  • EN
  • DE

IH5040CPE+

Part No IH5040CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 16DIP / Analog Switch Single SPST 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 776693-IH5040CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name IH5040
Introduction Date July 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian IH5040CPE+ CAD Model

Description

Maxim Integrated IH5040CPE+ Product Overview

The IH5040CPE+ is a high-performance analog switch from Maxim Integrated, designed to deliver exceptional signal integrity in a wide array of applications. This device is a part of the Maxim Integrated's precision analog switch family, offering a dual single-pole, single-throw (SPST) configuration. Its design is optimized to ensure low charge injection, low power consumption, and high-speed operation, making it an ideal choice for critical analog switching requirements.

Key Features

  • Low On-Resistance: The IH5040CPE+ boasts a low on-resistance, typically around 100 ohms, which ensures minimal signal attenuation and maintains signal integrity.
  • Low Charge Injection: With very low charge injection, this analog switch minimizes signal distortion, which is crucial for precision applications.
  • Fast Switching Speeds: The device offers fast switching times (turn-on and turn-off times) to enable high-speed signal processing and rapid system response.
  • Single or Dual Supply Operation: It can operate from a single +5V to +34V supply or from dual supplies of ±4.5V to ±20V, providing design flexibility.
  • High Off Isolation: The IH5040CPE+ features high off isolation, reducing the potential for signal leakage between channels when the switch is in the off state.
  • Extended Temperature Range: This device is operational over an extended temperature range, making it suitable for industrial environments.

Applications

The versatility of the IH5040CPE+ allows it to be used in various applications, including:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The IH5040CPE+ is constructed with this commitment in mind, ensuring dependable performance in your critical applications. Whether you are designing for consumer electronics or industrial control systems, the IH5040CPE+ provides the precision and durability required for your switching needs.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess