EN
  • EN
  • DE

ICL8069DCZQ

Part No ICL8069DCZQ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Voltage Reference
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.23V
Output Current 5mA
Tolerance ±1.626%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 5μVp-p
Current - Cathode 50μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Manufacturer Package TO-92
Win Source Part Number 1183453-ICL8069DCZQ
Manufacturer Homepage www.maxim-ic.com
Family Name ICL8069
Introduction Date March 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL8069DCZQ CAD Model

Description

Maxim Integrated ICL8069DCZQ Precision Voltage Reference

The ICL8069DCZQ from Maxim Integrated is a high-quality, precision voltage reference component designed to ensure stable and reliable performance in a wide range of electronics applications. This device offers a fixed reverse breakdown voltage of 1.2V with excellent temperature stability, making it an ideal choice for precision voltage calibration, analog-to-digital converters, digital-to-analog converters, and battery-operated equipment.

With a low dynamic impedance and a wide operating current range of 50µA to 5mA, the ICL8069DCZQ is highly versatile and can be used in various circuit configurations. Its low temperature coefficient and long-term stability are attributed to the buried Zener diode technology, which provides consistent performance over the full operating temperature range of -55°C to +125°C.

The compact TO-92 package of the ICL8069DCZQ ensures that it can be easily integrated into space-constrained designs without compromising on performance. This product is also characterized by its low noise output, which is critical for high-precision electronic applications where signal integrity is paramount.

Key features of the ICL8069DCZQ include:

  • Fixed 1.2V output voltage with high precision
  • Wide operating current range of 50µA to 5mA
  • Low dynamic impedance for better regulation
  • Excellent temperature stability with a low temperature coefficient
  • Long-term stability for reliable operation over time
  • Compact TO-92 package suitable for various applications
  • Low noise output for sensitive electronic circuits
  • Operational across a broad temperature range from -55°C to +125°C

Whether used in industrial instrumentation, precision data systems, or portable battery-powered devices, the ICL8069DCZQ provides the consistency and reliability that professionals expect from Maxim Integrated products. Its ease of use, combined with its robust design, makes it a go-to solution for engineers looking to incorporate a stable voltage reference into their designs.

Overall, the ICL8069DCZQ is a testament to Maxim Integrated's commitment to delivering high-performance, dependable components that cater to the precise needs of modern electronics.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess