EN
  • EN
  • DE
  • IT

DS80C320-ECL+

Part No DS80C320-ECL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 135851-DS80C320-ECL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C320-ECL+ CAD Model

Description

Maxim Integrated DS80C320-ECL+ High-Speed Microcontroller

The DS80C320-ECL+ is a high-speed, 8-bit microcontroller engineered by Maxim Integrated to offer an enhanced performance alternative to the traditional 8051 architecture. This advanced microcontroller is designed to operate at three times the clock speed of a standard 8051 microcontroller without sacrificing the compatibility with DC electrical characteristics, instructions set, or timing specifications.

Featuring a 12-clock per machine cycle operation, the DS80C320-ECL+ drastically improves processing speed and efficiency, making it an ideal choice for applications that demand high-speed data processing and precise timing control. Its integrated dual data pointers streamline block data movement, providing a significant performance boost for data-intensive tasks.

The DS80C320-ECL+ comes equipped with a wide range of features that enhance its functionality and ease of use. It includes a programmable watchdog timer for system reliability, power-fail reset for data protection during unexpected power interruptions, and two full-duplex serial ports that enhance communication capabilities. Additionally, the microcontroller offers an on-chip clock oscillator that simplifies the system design by reducing the number of external components required.

With its versatile I/O ports, the DS80C320-ECL+ can easily interface with other peripherals and sensors, making it a versatile solution for a variety of embedded systems. The microcontroller's strong on-chip hardware features, combined with its high-speed operation, make it particularly suitable for industrial control systems, telecommunications, and robotic applications where efficiency and reliability are paramount.

Maxim Integrated ensures that the DS80C320-ECL+ is available in a robust, industry-standard 40-pin DIP package, as well as the smaller 44-pin PLCC and 44-pin TQFP packages, providing flexibility for different design requirements and space constraints. This microcontroller is a testament to Maxim's commitment to providing high-performance, reliable solutions that push the boundaries of traditional microcontroller capabilities.

For designers and engineers looking to upgrade their systems with faster processing power while maintaining compatibility with existing 8051-based hardware and software, the DS80C320-ECL+ by Maxim Integrated stands out as a superior choice.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess