EN
  • EN
  • DE

DS4560S-LO+T

Part No DS4560S-LO+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Use For General
Features Latched Fault, OVP, Thermal Limit UVLO
Programmable Features Circuit Breaker, Current Limit, Slew Rate
Supply Voltage (V) 9V ~ 13.2V
Current - Output (Maximum) 4A
Temperature Range - Operating -40°C ~ 135°C
Current - Supply 1.1mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins ILIM, TIMER, VRAMP
Part Number Series DS4560
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807188-DS4560S-LO+T
Ultra Librarian 3D Model Ultra Librarian DS4560S-LO+T CAD Model

Description

The DS4560S-LO+T is a highly versatile and reliable integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This precision device is engineered to meet the stringent requirements of a wide array of applications, including industrial, medical, and communication systems.

Key Features

  • High Accuracy: The DS4560S-LO+T is designed for precise control and measurement, ensuring high accuracy in its operations.
  • Durability: Built with robust materials, the device is capable of withstanding harsh industrial environments, ensuring long-term reliability and performance.
  • Temperature Range: This component operates effectively over a broad temperature range, making it suitable for use in various climatic conditions.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency means the DS4560S-LO+T is optimized for low power consumption, making it ideal for energy-sensitive applications.

Applications

The DS4560S-LO+T is adept at serving multiple sectors due to its flexibility and high performance. It is commonly utilized in:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Communication infrastructure

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The DS4560S-LO+T is no exception and comes with the assurance of quality that engineers and designers have come to expect from Maxim Integrated. In addition, comprehensive technical support is available, including detailed datasheets, application notes, and design resources to assist in the integration of the DS4560S-LO+T into your projects.

Ordering Information

The product is available in a tape and reel format, denoted by the suffix 'T' in the product code, facilitating easy assembly for mass production. For detailed ordering and pricing information, or to request samples, customers should contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1161 $50.2245
110+ $0.9158 $100.7380
170+ $0.8871 $150.8070
235+ $0.8585 $201.7475
305+ $0.8299 $253.1195
405+ $0.7441 $301.3605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,942 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess