EN
  • EN
  • DE

DS4560LS-LO+T

Part No DS4560LS-LO+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC SWITCH HOT-PLUG 12V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, OVP, Thermal Limit UVLO
Programmable Features Circuit Breaker, Current Limit, Slew Rate
Supply Voltage - Operating 9 V to 13.2 V
Current - Output (Max) 4A
Temperature Range - Operating -40°C to 135°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ILIM, TIMER, VRAMP
Win Source Part Number 119458-DS4560LS-LO+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS4560LS-LO+T CAD Model

Description

Maxim Integrated DS4560LS-LO+T

The DS4560LS-LO+T from Maxim Integrated is a high-performance, low-power, integrated circuit that is designed to provide reliable operation in a wide range of applications. This versatile device is part of Maxim's renowned series of integrated circuits, known for their quality and durability.

Key Features

  • High Accuracy: The DS4560LS-LO+T offers precise performance, making it suitable for applications that require accurate signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this component draws minimal power, contributing to the overall power management of the system it is integrated into.
  • Robust Temperature Range: It operates effectively across a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Small Form Factor: The compact size of the DS4560LS-LO+T makes it ideal for space-constrained applications, without compromising on functionality.

Applications

This integrated circuit can be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Communication equipment
  • Portable electronics

Product Specifications

The DS4560LS-LO+T is built to meet the highest standards of quality, ensuring reliable operation in a range of conditions. Its specifications include:

  • Supply Voltage Range
  • Operating Temperature Range
  • Package Type
  • RoHS Compliance

Maxim Integrated's commitment to excellence is reflected in the DS4560LS-LO+T, providing designers and engineers with a component that is both versatile and dependable. Whether it's for a cutting-edge new product or a tried-and-true application, this integrated circuit is up to the task.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess