EN
  • EN
  • DE

DS4560LS-AR+T

Part No DS4560LS-AR+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC SWITCH HOT-PLUG 12V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Slew Rate
Supply Voltage - Operating 9 V to 13.2 V
Current - Output (Max) 4A
Temperature Range - Operating -40°C to 135°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ILIM, TIMER, VRAMP
Win Source Part Number 120373-DS4560LS-AR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS4560LS-AR+T CAD Model

Description

The DS4560LS-AR+T is a high-performance, low-power component from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This product is designed to meet the rigorous demands of a wide range of applications, including telecommunications, networking, data processing, and industrial automation.

Key Features

  • High Precision: The DS4560LS-AR+T is built for accuracy and reliability, ensuring that it delivers consistent performance over a wide range of operating conditions.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this product, which operates with minimal power, reducing the overall energy footprint of the systems it's integrated into.
  • Durability: Constructed with robust materials, the DS4560LS-AR+T is designed to withstand the test of time, even in the most challenging environments.
  • Compact Form Factor: Its small size allows for seamless integration into space-constrained designs, making it an ideal choice for a variety of compact electronic assemblies.

Applications

The versatility of the DS4560LS-AR+T makes it suitable for a host of applications. It is particularly well-suited for high-speed data communications, where signal integrity and system reliability are paramount. It is also applicable in portable devices due to its low power requirements, which help to extend battery life and reduce the need for frequent charging.

Quality and Support

Maxim Integrated provides comprehensive technical support for the DS4560LS-AR+T, including detailed datasheets, application notes, and design resources to assist customers in integrating this product into their designs. Additionally, Maxim's commitment to quality ensures that each component is rigorously tested to meet stringent industry standards for performance and reliability.

Ordering Information

The DS4560LS-AR+T is available for order in various quantities suitable for both prototyping and large-scale production needs. For pricing, availability, and additional information, customers are encouraged to contact Maxim Integrated directly or visit their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5017 $60.0408
57+ $2.0524 $116.9868
88+ $1.9889 $175.0232
121+ $1.9242 $232.8282
156+ $1.8607 $290.2692
208+ $1.6678 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess