EN
  • EN
  • DE

DS4026S+BCN

Part No DS4026S+BCN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TCXO 12.8MHZ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type Temperature, Compensated Crystal Oscillator (TCXO)
Frequency 12.8MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 130801-DS4026S+BCN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4026S+BCN CAD Model

Description

The DS4026S+BCN from Maxim Integrated is a precision, temperature-compensated voltage reference. Designed for applications requiring a low drift and low noise reference voltage, the DS4026S+BCN is ideal for high-performance data converters, precision voltage sources, and industrial instruments where stability and reliability are paramount.

Key Features

  • High Accuracy: The DS4026S+BCN offers a high initial accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Noise: The device exhibits low output noise, which is critical for high-resolution analog-to-digital conversions and other noise-sensitive applications.
  • Long-Term Stability: Thanks to its excellent long-term stability, the DS4026S+BCN provides consistent performance over the life of the product.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, offering design flexibility for various system architectures.

Applications

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Precision Voltage Sources
  • Industrial Instrumentation
  • Portable Battery-Powered Devices
  • Automotive Electronics

Product Specifications

Parameter Value
Initial Accuracy ±0.02%
Temperature Coefficient 10ppm/°C (max)
Supply Voltage Range 4.5V to 18V
Operating Temperature Range -40°C to +85°C
Package Type 8-Pin NSOIC

The DS4026S+BCN stands out for its combination of high precision, stability, and flexibility, making it a top choice for professionals in the field of electronic design and manufacturing. Maxim Integrated's commitment to quality ensures that this voltage reference will deliver consistent, reliable performance for the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess