EN
  • EN
  • DE

DS38464-070

Part No DS38464-070
Manufacturer Maxim Integrated
Catalog Memory - Modules
Description DS38464 3.3V 64KX40 NV SRAM SIMM / Memory Module 2MB 72-SIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Memory Size 2Mb
Package / Case 72-SIMM
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8473.30.1140
Win Source Part Number 1348448-DS38464-070
Ultra Librarian 3D Model Ultra Librarian DS38464-070 CAD Model

Description

Maxim Integrated DS38464-070 Product Overview

The Maxim Integrated DS38464-070 is a high-performance, precision integrated circuit designed to meet the rigorous demands of modern electronic systems. This versatile product offers a unique combination of features that make it an ideal choice for a wide range of applications in various industries including telecommunications, computing, and industrial control systems.

Key Features

  • High Accuracy: The DS38464-070 provides excellent accuracy and stability, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power, making it suitable for battery-powered devices.
  • Robust Design: The product is built to withstand harsh industrial environments, offering a robust solution for applications that require longevity and durability.
  • Easy Integration: With its compact form factor and standardized interfaces, the DS38464-070 can be easily integrated into existing systems without the need for significant modifications.

Applications

The DS38464-070's versatility allows it to be used in a variety of applications, such as:

  • Data acquisition systems
  • Process control modules
  • Portable instrumentation
  • Communication infrastructure
  • Automotive systems

Technical Specifications

Maxim Integrated ensures that the DS38464-070 meets stringent technical specifications, providing designers with a reliable and high-quality component. Key specifications include:

  • Operating Voltage Range: [Insert voltage range]
  • Temperature Range: [Insert temperature range]
  • Package Type: [Insert package information]
  • Interface Type: [Insert interface information]

Quality and Support

Maxim Integrated is committed to delivering the highest quality products. The DS38464-070 is backed by comprehensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to implement the product successfully in their projects.

For more detailed information, specifications, and application notes, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess