The DS3252N from Maxim Integrated is a versatile, high-performance transceiver designed for T1/E1/J1 communication applications. This integrated circuit is engineered to meet the demanding requirements of telecommunications equipment such as routers, switches, and base stations, as well as for network bridges and other data communication infrastructures.
Key Features
- Multi-Protocol Support: The DS3252N is capable of handling T1, E1, and J1 protocols, making it a flexible solution for various telecommunications standards.
- Integrated Jitter Attenuator: The device includes a jitter attenuator to reduce signal distortion, ensuring high-quality signal integrity and reliable data transmission.
- Programmable Features: With a range of programmable options, the DS3252N can be customized to specific application requirements, enhancing its versatility.
- Single-Chip Solution: As a single-chip solution, it simplifies design and reduces the footprint on printed circuit boards, saving space and potentially lowering production costs.
- Low Power Consumption: The transceiver is designed for low power operation, making it suitable for power-sensitive applications.
Technical Specifications
- Supply Voltage: 3.3V ±5%
- Operating Temperature Range: -40°C to +85°C
- Package Type: 100-Pin TQFP (Thin Quad Flat Pack)
- Compliance: Meets or exceeds international standards including ITU-T G.703, G.704, G.706, G.736, G.775, and IETF RFC 3550.
Applications
The DS3252N is ideal for deployment in a variety of communication systems where robustness and reliability are essential. Its applications include:
- Digital Loop Carrier Systems
- Channel Service Unit/Data Service Unit (CSU/DSU)
- Wireless Base Station Controllers
- PBX and IP-PBX Systems
- Satellite Communications
With its high level of integration and performance, the Maxim Integrated DS3252N transceiver stands out as a leading choice for designers and engineers looking to develop advanced communication hardware.