EN
  • EN
  • DE

DS28CN01U-W0E+1T

Part No DS28CN01U-W0E+1T
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 1.62V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-μMAX
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710058-DS28CN01U-W0E+1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS28CN01U-W0E+1T CAD Model

Description

Maxim Integrated DS28CN01U-W0E+1T Secure Authentication Chip

The DS28CN01U-W0E+1T from Maxim Integrated is a high-security, single-chip solution designed to ensure the authenticity and integrity of products in a variety of applications. This secure authentication chip incorporates a SHA-256 hash-based message authentication code (HMAC) algorithm, making it an ideal component for system designers looking to protect their products from counterfeit and unauthorized usage.

Key Features

  • Advanced Security: The DS28CN01U-W0E+1T utilizes a SHA-256 hashing algorithm to provide robust security and protection against cryptographic attacks.
  • Unique and Unalterable Serial Number: Each chip comes with a factory-programmed, 64-bit ROM identification number that is unique to each device, ensuring traceability and preventing duplication.
  • High-Endurance Memory: The device includes 1024 bits of secure EEPROM partitioned into four pages, with each page capable of individually settable access rights.
  • Flexible Communication: Communication with the chip is achieved through a standard I²C interface, facilitating easy integration into existing designs.
  • Low-Power Consumption: Designed for energy-sensitive applications, the DS28CN01U-W0E+1T operates with a low current draw, which is particularly advantageous in portable and battery-operated devices.
  • Compact Form Factor: Available in a 6-pin TDFN package, the chip is suitable for space-constrained applications.

Applications

The DS28CN01U-W0E+1T is versatile in its applications and can be used in a wide range of industries. Some common use cases include:

  • Medical device authentication
  • Peripheral authentication
  • Embedded system security
  • Supply chain integrity
  • Aftermarket product protection

Maxim Integrated's commitment to security can be seen in the DS28CN01U-W0E+1T, which offers a reliable and cost-effective solution for protecting intellectual property and ensuring product authenticity. By integrating this chip into your design, you can significantly enhance the security of your products and protect your brand against the risks associated with counterfeit and unauthorized products.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess