EN
  • EN
  • DE

DS2760BE+025/T

Part No DS2760BE+025/T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822019-DS2760BE+025/T
Ultra Librarian 3D Model Ultra Librarian DS2760BE+025/T CAD Model

Description

Maxim Integrated DS2760BE+025/T High-Precision Li+ Battery Monitor

The Maxim Integrated DS2760BE+025/T is a sophisticated battery monitoring IC that offers high-precision fuel gauging for single-cell Li+ (Lithium-ion/Lithium-polymer) batteries. This compact, feature-rich device is designed for portable applications where accurate battery management is crucial for performance and reliability. It is a perfect solution for smart devices, handheld electronics, and other battery-powered equipment that requires precise monitoring and reporting of battery status.

At the heart of the DS2760BE+025/T lies its ability to measure voltage, temperature, current, and accumulated charge with high accuracy. This allows for the precise calculation of remaining battery capacity, which is critical for user experience and device runtime optimization. The integrated current-sense amplifier enables the monitoring of charge and discharge activity, providing essential data for battery health and usage patterns.

The device includes a programmable 16-bit A/D converter that measures battery voltage in the range of 2.5V to 4.5V, with a resolution of 4.88mV, allowing for fine-grained voltage monitoring. The temperature measurements are facilitated by an onboard temperature sensor, which is crucial for maintaining optimal battery performance and safety. The DS2760BE+025/T also features a 1-Wire® interface, which simplifies communication with a host microcontroller, enabling easy integration into existing designs.

For enhanced flexibility, the DS2760BE+025/T offers user-programmable capacity estimation and includes nonvolatile memory for storing application-specific parameters and calibration data. This ensures that the device can be tailored to the specific characteristics of the battery it's paired with, providing more accurate readings and a better overall user experience.

The DS2760BE+025/T is available in a small TSSOP package, making it an ideal choice for space-constrained applications. With its high level of integration and performance, the DS2760BE+025/T from Maxim Integrated is a reliable choice for engineers and designers looking to implement advanced battery monitoring in their next-generation portable devices.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3003 $61.2012
10+ $12.5537 $125.5370
15+ $12.1610 $182.4150
20+ $11.7695 $235.3900
26+ $11.3768 $295.7968
34+ $10.1998 $346.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess