EN
  • EN
  • DE

DS2746G-C02+T

Part No DS2746G-C02+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 253992-DS2746G-C02+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2746G-C02+T CAD Model

Description

The DS2746G-C02+T is a high-precision battery monitor IC from Maxim Integrated, designed to provide comprehensive fuel gauging solutions for portable devices. This advanced chip is ideal for applications where accurate battery state monitoring is critical, such as in smartphones, tablets, and other handheld electronics.

Key Features

  • High-Accuracy Monitoring: The DS2746G-C02+T offers precise measurements of voltage, temperature, and current, ensuring that the battery status is accurately reported to the system for optimal performance.
  • Coulomb Counter: The integrated coulomb counter provides detailed information on charge and discharge activity, allowing for precise calculation of the remaining battery capacity.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is essential for maximizing the battery life of portable devices.
  • Temperature Measurement: The device includes an onboard temperature sensor to monitor the battery temperature, which is crucial for maintaining battery health and safety.
  • Communication Interface: It features a 2-wire interface for communication with the host system, facilitating easy integration into existing designs.

Applications

The DS2746G-C02+T is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Consumer Electronics
  • Handheld Medical Devices
  • Battery Backup Systems
  • Smart Battery Packs

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS2746G-C02+T is no exception. This product is built to the highest standards to ensure consistent performance and longevity, even in demanding conditions.

Ordering Information

The DS2746G-C02+T is available in a compact package and can be ordered in tape and reel form for ease of manufacturing and assembly processes. For detailed ordering information and availability, please consult the Maxim Integrated website or contact their sales team.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5770 $60.8090
40+ $2.9360 $117.4400
61+ $2.8436 $173.4596
84+ $2.7524 $231.2016
109+ $2.6600 $289.9400
146+ $2.3851 $348.2246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess